Amphenol Sine Systems Circular Connector Contacts MS20W23F

Description
Amphenol Industrial MS20W23F
Request a Quote
Description
Amphenol Industrial MS20W23F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 2044122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
2044122
Circular Connector Contacts 2044122
Amphenol Industrial MS20W23F

Amphenol Industrial MS20W23F

Supplier's Site
Circular Contact, Skt, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel - 32T0095 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel
32T0095
Circular Contact, Skt, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel 32T0095
CIRCULAR CONTACT, SKT, 22-20AWG, CRIMP; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 22-20AWG, CRIMP; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Circular Contact, Skt, 22-20Awg, Crimp Rohs Compliant Amphenol Sine/tuchel - 65AH8586 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 22-20Awg, Crimp Rohs Compliant Amphenol Sine/tuchel
65AH8586
Circular Contact, Skt, 22-20Awg, Crimp Rohs Compliant Amphenol Sine/tuchel 65AH8586
CIRCULAR CONTACT, SKT, 22-20AWG, CRIMP ROHS COMPLIANT: YES

CIRCULAR CONTACT, SKT, 22-20AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 2044122 32T0095 65AH8586
Product Name Circular Connector Contacts Circular Contact, Skt, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel Circular Contact, Skt, 22-20Awg, Crimp Rohs Compliant Amphenol Sine/tuchel
Shape / Form Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Crimp Contacts - 6831295 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Phosphor bronze
Plating / Coating Tin; Tin
View Details
2 suppliers
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details