CONNECTOR
CONNECTOR
RECEPT Product overview: MS17346C20N7P from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS17346C20N7P can be used for catalog matching and distributor lookup.
Win Source Part Number: 1198547-MS17346C20N7
Category: Connectors, Interconnects>Circul
Series: Military, MIL-DTL-22992
Number of Positions: 8 (Power)
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Waterproof
Shielding: Unshielded
Applications: Industrial, Military
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 20-7
Contact Finish - Mating: Silver
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum
Shell Finish: Anodic Coating
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Aerospace Operations
Other Names: AMS17346C20N7P,MS173
Base Product Number: MS17346C
RoHS Status: RoHS non-compliant
Primary Material: Metal
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS17346C20N7P | 436-MS17346C20N7P | 1198547-MS17346C20N7P |
| Product Name | MIL Spec Connector - MIL-C-22992 | Electronic Connector | Connectors, Interconnects - Circular Connectors |
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector |