Amphenol Aerospace Corporation MIL Spec Connector - MIL-C-22992 MS17344R24N27S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-22992
MS17344R24N27S
MIL Spec Connector - MIL-C-22992 MS17344R24N27S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-22992
MS17344R24N27S
MIL Spec Connector - MIL-C-22992 MS17344R24N27S
CONNECTOR

CONNECTOR

Buy Now
Singapore, Singapore
Electronic Connector
436-MS17344R24N27S
Electronic Connector 436-MS17344R24N27S
PLUG Product overview: MS17344R24N27S from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS17344R24N27S can be used for catalog matching and distributor lookup.

PLUG Product overview: MS17344R24N27S from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS17344R24N27S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - MS17344R24N27S - 1005743-MS17344R24N27S - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - MS17344R24N27S
1005743-MS17344R24N27S
Circular Connectors - MS17344R24N27S 1005743-MS17344R24N27S
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 1005743-MS17344R24N2 7S Packaging: Bulk Number of Positions: 7 Connector Type: Plug, Female Sockets Termination: Solder Cup Fastening Type: Threaded Contact Finish: Silver Voltage Rating: 1250VAC, 1750VDC Ingress Protection: Waterproof Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 24-27 Shell Material, Finish: Aluminum, Anodic Coating (Alumilite) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Industrial Operations
Win Source Part Number: 1005743-MS17344R24N27S
Packaging: Bulk
Number of Positions: 7
Connector Type: Plug, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Contact Finish: Silver
Voltage Rating: 1250VAC, 1750VDC
Ingress Protection: Waterproof
Orientation: N (Normal)
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 24-27
Shell Material, Finish: Aluminum, Anodic Coating (Alumilite)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Conn MIL-C-22992 Circular SKT 7 POS Crimp ST Cable Mount 7 Terminal 1 Port - 52-MS17344R24N27S - Utmel Electronic Limited
Hong Kong, China
Conn MIL-C-22992 Circular SKT 7 POS Crimp ST Cable Mount 7 Terminal 1 Port
52-MS17344R24N27S
Conn MIL-C-22992 Circular SKT 7 POS Crimp ST Cable Mount 7 Terminal 1 Port 52-MS17344R24N27S
Conn MIL-C-22992 Circular SKT 7 POS Crimp ST Cable Mount 7 Terminal 1 Port

Conn MIL-C-22992 Circular SKT 7 POS Crimp ST Cable Mount 7 Terminal 1 Port

Supplier's Site
Plug Amphenol Aerospace - 17AJ6948 - Newark, An Avnet Company
Chicago, IL, United States
Plug Amphenol Aerospace
17AJ6948
Plug Amphenol Aerospace 17AJ6948
PLUG

PLUG

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS17344R24N27S 436-MS17344R24N27S 1005743-MS17344R24N27S 52-MS17344R24N27S 17AJ6948
Product Name MIL Spec Connector - MIL-C-22992 Electronic Connector Circular Connectors - MS17344R24N27S Conn MIL-C-22992 Circular SKT 7 POS Crimp ST Cable Mount 7 Terminal 1 Port Plug Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1515-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details