Amphenol Sine Systems Contacts - Multi Purpose MS16M23G30

Description
SOCKET CONTACT, MACHINED, GOLD 3
Request a Quote Datasheet
Description
SOCKET CONTACT, MACHINED, GOLD 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 889-MS16M23G30-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-MS16M23G30-ND
Contacts - Multi Purpose 889-MS16M23G30-ND
SOCKET CONTACT, MACHINED, GOLD 3

SOCKET CONTACT, MACHINED, GOLD 3

Buy Now Datasheet
Circular Contact, Skt, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel - 02AH2093 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel
02AH2093
Circular Contact, Skt, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel 02AH2093
CIRCULAR CONTACT, SKT, 18-16AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 18-16AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 889-MS16M23G30-ND 02AH2093
Product Name Contacts - Multi Purpose Circular Contact, Skt, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1452568-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
INCO Electrolytic Grade N Nickel - 9002A - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1/4" x 3/4" Pellets
Length 0.7500 inch (19.05 mm)
View Details