Amphenol Sine Systems Circular Contact, Skt, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel MS16M23G15

Description
CIRCULAR CONTACT, SKT, 18-16AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes
Description
CIRCULAR CONTACT, SKT, 18-16AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Skt, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel - 68AJ3771 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel
68AJ3771
Circular Contact, Skt, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel 68AJ3771
CIRCULAR CONTACT, SKT, 18-16AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 18-16AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 68AJ3771
Product Name Circular Contact, Skt, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1802083-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Tungsten Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Material Tungsten
Shape / Form Bar Stock (optional feature); Wire
View Details