Amphenol Sine Systems Circular Connector Contacts MS16M23F

Description
Amphenol Industrial MS16M23F
Request a Quote
Description
Amphenol Industrial MS16M23F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 2044111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
2044111
Circular Connector Contacts 2044111
Amphenol Industrial MS16M23F

Amphenol Industrial MS16M23F

Supplier's Site
Circular Contact, Skt, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel - 26Y7737 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel
26Y7737
Circular Contact, Skt, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel 26Y7737
CIRCULAR CONTACT, SKT, 18-16AWG, CRIMP; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 18-16AWG, CRIMP; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 2044111 26Y7737
Product Name Circular Connector Contacts Circular Contact, Skt, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel
Shape / Form Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-16-0677 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Hard Carbon for Sodium Electrode - BMLC-KJ032 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 1.18E-4 to 2.76E-4 inch (0.0030 to 0.0070 mm)
View Details