Amphenol Sine Systems Contacts - Multi Purpose MS14M23F

Description
SOCKET CONTACT, MACHINED, GOLD F
Request a Quote Datasheet
Description
SOCKET CONTACT, MACHINED, GOLD F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 889-MS14M23F-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-MS14M23F-ND
Contacts - Multi Purpose 889-MS14M23F-ND
SOCKET CONTACT, MACHINED, GOLD F

SOCKET CONTACT, MACHINED, GOLD F

Buy Now Datasheet
Circular Contact, Socket, Crimp, 14Awg; Product Range Amphenol Sine/tuchel - 02AH2090 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, Crimp, 14Awg; Product Range Amphenol Sine/tuchel
02AH2090
Circular Contact, Socket, Crimp, 14Awg; Product Range Amphenol Sine/tuchel 02AH2090
CIRCULAR CONTACT, SOCKET, CRIMP, 14AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, CRIMP, 14AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 889-MS14M23F-ND 02AH2090
Product Name Contacts - Multi Purpose Circular Contact, Socket, Crimp, 14Awg; Product Range Amphenol Sine/tuchel
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0024 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.0940 inch (2.39 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details