Amphenol Sine Systems Amphenol Sine Systems MS10B23F, Machined Female Socket Terminal, 12-10 Ga, Gold Plated MS10B23F

Description
Unlike most other pin and socket solutions, the RADSOK® contact technology also utilizes the tensile strength properties of the flat, high conductivity alloy grid. This provides the high normal forces required for conductivity while also providing a large conductive surface area. Correspondingly low voltage drop and low temperature rise are also achieved while maintaining low insertion forces. Amphenol Sine Systems MS10B23F, Machined Female Socket Terminal, 12-10 Ga, Gold Plated Category: Amphenol MagnaMate ATHP Connectors Manufacturer: Amphenol Sine Systems Component Type: Socket Terminal Contact Size: 16 Wire Gauge Range: 12-10 Ga. Contact Plating: Gold Contact Material: Copper Alloy Current Rating: 35A Max.
Request a Quote Datasheet
Description
Unlike most other pin and socket solutions, the RADSOK® contact technology also utilizes the tensile strength properties of the flat, high conductivity alloy grid. This provides the high normal forces required for conductivity while also providing a large conductive surface area. Correspondingly low voltage drop and low temperature rise are also achieved while maintaining low insertion forces. Amphenol Sine Systems MS10B23F, Machined Female Socket Terminal, 12-10 Ga, Gold Plated Category: Amphenol MagnaMate ATHP Connectors Manufacturer: Amphenol Sine Systems Component Type: Socket Terminal Contact Size: 16 Wire Gauge Range: 12-10 Ga. Contact Plating: Gold Contact Material: Copper Alloy Current Rating: 35A Max.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems MS10B23F, Machined Female Socket Terminal, 12-10 Ga, Gold Plated - 39417 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems MS10B23F, Machined Female Socket Terminal, 12-10 Ga, Gold Plated
39417
Amphenol Sine Systems MS10B23F, Machined Female Socket Terminal, 12-10 Ga, Gold Plated 39417
Unlike most other pin and socket solutions, the RADSOK® contact technology also utilizes the tensile strength properties of the flat, high conductivity alloy grid. This provides the high normal forces required for conductivity while also providing a large conductive surface area. Correspondingly low voltage drop and low temperature rise are also achieved while maintaining low insertion forces. Amphenol Sine Systems MS10B23F, Machined Female Socket Terminal, 12-10 Ga, Gold Plated Category: Amphenol MagnaMate ATHP Connectors Manufacturer: Amphenol Sine Systems Component Type: Socket Terminal Contact Size: 16 Wire Gauge Range: 12-10 Ga. Contact Plating: Gold Contact Material: Copper Alloy Current Rating: 35A Max.

Unlike most other pin and socket solutions, the RADSOK® contact technology also utilizes the tensile strength properties of the flat, high conductivity alloy grid. This provides the high normal forces required for conductivity while also providing a large conductive surface area. Correspondingly low voltage drop and low temperature rise are also achieved while maintaining low insertion forces.

  • Amphenol Sine Systems MS10B23F, Machined Female Socket Terminal, 12-10 Ga, Gold Plated
  • Category: Amphenol MagnaMate ATHP Connectors
  • Manufacturer: Amphenol Sine Systems
  • Component Type: Socket Terminal
  • Contact Size: 16
  • Wire Gauge Range: 12-10 Ga.
  • Contact Plating: Gold
  • Contact Material: Copper Alloy
  • Current Rating: 35A Max.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 39417
Product Name Amphenol Sine Systems MS10B23F, Machined Female Socket Terminal, 12-10 Ga, Gold Plated
Terminal Type Connector Socket; Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1627038-0 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details