Amphenol Sine Systems Circular Contact, Skt, 12-10Awg, Crimp; Product Range Amphenol Sine/tuchel MS10A23S

Description
CIRCULAR CONTACT, SKT, 12-10AWG, CRIMP; Product Range:Ecomate RM; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; For Use With:Amphenol RT360 RT/RTOW Series Circular ConnectorsRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SKT, 12-10AWG, CRIMP; Product Range:Ecomate RM; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; For Use With:Amphenol RT360 RT/RTOW Series Circular ConnectorsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Skt, 12-10Awg, Crimp; Product Range Amphenol Sine/tuchel - 84AC7970 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 12-10Awg, Crimp; Product Range Amphenol Sine/tuchel
84AC7970
Circular Contact, Skt, 12-10Awg, Crimp; Product Range Amphenol Sine/tuchel 84AC7970
CIRCULAR CONTACT, SKT, 12-10AWG, CRIMP; Product Range:Ecomate RM; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; For Use With:Amphenol RT360 RT/RTOW Series Circular ConnectorsRoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 12-10AWG, CRIMP; Product Range:Ecomate RM; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; For Use With:Amphenol RT360 RT/RTOW Series Circular ConnectorsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 84AC7970
Product Name Circular Contact, Skt, 12-10Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RF Contacts - 1-222246-0 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Silicone Oxide-carbon Composite for Lithium Ion Battery Anode - BMLC-KJ021 - Matexcel
Specs
Type Anode / Anode Material
Applications Battery or Fuel Cell
Thickness 4.76E-4 inch (0.0121 mm)
View Details