Amphenol Sine Systems Circular Contact, Socket, Crimp, 14Awg; Product Range Amphenol Sine/tuchel MS10A23S-25

Description
CIRCULAR CONTACT, SOCKET, CRIMP, 14AWG; Product Range:Ecomate Aquarius Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Silver RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SOCKET, CRIMP, 14AWG; Product Range:Ecomate Aquarius Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, Crimp, 14Awg; Product Range Amphenol Sine/tuchel - 83AH7079 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, Crimp, 14Awg; Product Range Amphenol Sine/tuchel
83AH7079
Circular Contact, Socket, Crimp, 14Awg; Product Range Amphenol Sine/tuchel 83AH7079
CIRCULAR CONTACT, SOCKET, CRIMP, 14AWG; Product Range:Ecomate Aquarius Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Silver RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, CRIMP, 14AWG; Product Range:Ecomate Aquarius Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 83AH7079
Product Name Circular Contact, Socket, Crimp, 14Awg; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1241408-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Molybdenum Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Material Molybdenum
Shape / Form Bar Stock (optional feature); Wire
View Details