Amphenol Sine Systems Circular Contact, Socket, Crimp, 8Awg; Product Range Amphenol Sine/tuchel MS10A23S-10

Description
CIRCULAR CONTACT, SOCKET, CRIMP, 8AWG; Product Range:Ecomate Aquarius Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; Contact Plating:Silver; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SOCKET, CRIMP, 8AWG; Product Range:Ecomate Aquarius Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; Contact Plating:Silver; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, Crimp, 8Awg; Product Range Amphenol Sine/tuchel - 83AH7078 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, Crimp, 8Awg; Product Range Amphenol Sine/tuchel
83AH7078
Circular Contact, Socket, Crimp, 8Awg; Product Range Amphenol Sine/tuchel 83AH7078
CIRCULAR CONTACT, SOCKET, CRIMP, 8AWG; Product Range:Ecomate Aquarius Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; Contact Plating:Silver; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, CRIMP, 8AWG; Product Range:Ecomate Aquarius Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; Contact Plating:Silver; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 83AH7078
Product Name Circular Contact, Socket, Crimp, 8Awg; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0026-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details
Tungsten Filaments - 0701273 - 0701273 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers