SEALED ETHERNET, RJ11, JACK, 4POS, PANEL; Modular Connector Type:RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:-; IP Rating:-; Connector Mounting:Panel Mount; Gender:JackRoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 49Y4747 |
| Product Name | Sealed Ethernet, Rj11, Jack, 4Pos, Panel; Modular Connector Type Amphenol Communications Solutions |
| Connector Type | Modular Connector and RJ Connector |