Amphenol Commercial Products Modular Connectors - MRJ54800B MRJ54800B

Description
Manufacturer: Amphenol Commercial Products Win Source Part Number: 1005647-MRJ54800B Packaging: Box Features: Board Guide Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Ingress Protection: IP67 - Dust Tight, Waterproof Housing Material: Polycarbonate (PC) Number of Ports: 1 Mounting: Panel Mount, Flange (2 Hole); Through Hole LED Color: Does Not Contain LED Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Amphenol Commercial Products Win Source Part Number: 1005647-MRJ54800B Packaging: Box Features: Board Guide Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Ingress Protection: IP67 - Dust Tight, Waterproof Housing Material: Polycarbonate (PC) Number of Ports: 1 Mounting: Panel Mount, Flange (2 Hole); Through Hole LED Color: Does Not Contain LED Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - MRJ54800B - 1005647-MRJ54800B - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - MRJ54800B
1005647-MRJ54800B
Modular Connectors - MRJ54800B 1005647-MRJ54800B
Manufacturer: Amphenol Commercial Products Win Source Part Number: 1005647-MRJ54800B Packaging: Box Features: Board Guide Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Ingress Protection: IP67 - Dust Tight, Waterproof Housing Material: Polycarbonate (PC) Number of Ports: 1 Mounting: Panel Mount, Flange (2 Hole); Through Hole LED Color: Does Not Contain LED Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Amphenol Commercial Products
Win Source Part Number: 1005647-MRJ54800B
Packaging: Box
Features: Board Guide
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Ingress Protection: IP67 - Dust Tight, Waterproof
Housing Material: Polycarbonate (PC)
Number of Ports: 1
Mounting: Panel Mount, Flange (2 Hole); Through Hole
LED Color: Does Not Contain LED
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2022-MRJ54800B
Electronic Connector 2022-MRJ54800B
Conn Modular Jack RCP 8 POS 1.27mm Solder ST Thru-Hole 8 Terminal 1 Port Product overview: MRJ54800B from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-MRJ54800B can be used for catalog matching and distributor lookup.

Conn Modular Jack RCP 8 POS 1.27mm Solder ST Thru-Hole 8 Terminal 1 Port Product overview: MRJ54800B from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-MRJ54800B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - MRJ54800B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
MRJ54800B
Modular Connectors / Ethernet Connectors MRJ54800B
Modular Connectors / Ethernet Connectors RJ45 PCB Tail, Vert, No Dust Cvr, No LEDs

Modular Connectors / Ethernet Connectors RJ45 PCB Tail, Vert, No Dust Cvr, No LEDs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1005647-MRJ54800B 2022-MRJ54800B MRJ54800B
Product Name Modular Connectors - MRJ54800B Electronic Connector Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products