Amphenol Communications Solutions Rj Plug/cable Boot, 8Way Silicone Rubber; Accessory Type Amphenol Communications Solutions MRJ258E11BP

Description
RJ PLUG/CABLE BOOT, 8WAY SILICONE RUBBER; Accessory Type:Boot; For Use With:RJ Plug and Cable; No. of Positions:-; Strain Relief Material:Silicone Rubber; Product Range:-; No. of Contacts:8Contacts RoHS Compliant: Yes
Datasheet
Description
RJ PLUG/CABLE BOOT, 8WAY SILICONE RUBBER; Accessory Type:Boot; For Use With:RJ Plug and Cable; No. of Positions:-; Strain Relief Material:Silicone Rubber; Product Range:-; No. of Contacts:8Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj Plug/cable Boot, 8Way Silicone Rubber; Accessory Type Amphenol Communications Solutions - 01N5210 - Newark, An Avnet Company
Chicago, IL, United States
Rj Plug/cable Boot, 8Way Silicone Rubber; Accessory Type Amphenol Communications Solutions
01N5210
Rj Plug/cable Boot, 8Way Silicone Rubber; Accessory Type Amphenol Communications Solutions 01N5210
RJ PLUG/CABLE BOOT, 8WAY SILICONE RUBBER; Accessory Type:Boot; For Use With:RJ Plug and Cable; No. of Positions:-; Strain Relief Material:Silicone Rubber; Product Range:-; No. of Contacts:8Contacts RoHS Compliant: Yes

RJ PLUG/CABLE BOOT, 8WAY SILICONE RUBBER; Accessory Type:Boot; For Use With:RJ Plug and Cable; No. of Positions:-; Strain Relief Material:Silicone Rubber; Product Range:-; No. of Contacts:8Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 01N5210
Product Name Rj Plug/cable Boot, 8Way Silicone Rubber; Accessory Type Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 4 to 6.5 mm Diameter, Cord Range; Metric; M 16 x 1.5/7 - 70074635 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.630 inch (16 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825210 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.12 inch (28.4 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details