Amphenol Communications Solutions Rj45 Enet Conn, R/a, Jack, 8P8C, Panel; Modular Connector Type Amphenol Communications Solutions MRJ-5781-01

Description
RJ45 ENET CONN, R/A, JACK, 8P8C, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP67; Connector Mounting:Through Hole Mount RoHS Compliant: No
Datasheet
Description
RJ45 ENET CONN, R/A, JACK, 8P8C, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP67; Connector Mounting:Through Hole Mount RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Enet Conn, R/a, Jack, 8P8C, Panel; Modular Connector Type Amphenol Communications Solutions - 67R4217 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Enet Conn, R/a, Jack, 8P8C, Panel; Modular Connector Type Amphenol Communications Solutions
67R4217
Rj45 Enet Conn, R/a, Jack, 8P8C, Panel; Modular Connector Type Amphenol Communications Solutions 67R4217
RJ45 ENET CONN, R/A, JACK, 8P8C, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP67; Connector Mounting:Through Hole Mount RoHS Compliant: No

RJ45 ENET CONN, R/A, JACK, 8P8C, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP67; Connector Mounting:Through Hole Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67R4217
Product Name Rj45 Enet Conn, R/a, Jack, 8P8C, Panel; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data