Amphenol Corporation BrightConnX™ Rugged MRD MRDBN04CAPA00

Description
BrightConnX™ Rugged MRD, MRD B Cable Assembly, Metal, Single Ended Plug, Sockets, 4 Position, 1 meter, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBN04CAPA00
Request a Quote
Description
BrightConnX™ Rugged MRD, MRD B Cable Assembly, Metal, Single Ended Plug, Sockets, 4 Position, 1 meter, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBN04CAPA00
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, 4P Circular Plug-Free End, 1M, part number 26AK7388, is designed for robust industrial applications. It features four positions and is part of the MRD series, which is known for its rugged circular locking connectors. The assembly is IP67 rated, ensuring water and dust resistance in mated conditions, making it suitable for harsh environments. Constructed with a black engineering thermoplastic housing and copper alloy contacts with gold flash plating, this cable assembly supports a current rating of up to 10A per contact for 1.5mm contact size. It is compatible with wire gauges up to #16AWG. The assembly is RoHS compliant, meeting environmental and safety standards. It is also designed for durability, with a lifespan of 500 mating cycles, and can operate within a temperature range of -55°C to +105°C. This product is ideal for applications in robotics, power generation, smart grids, and various industrial settings, providing secure connections that help avoid data and power interruptions.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, 4P Circular Plug-Free End, 1M, part number 26AK7388, is designed for robust industrial applications. It features four positions and is part of the MRD series, which is known for its rugged circular locking connectors. The assembly is IP67 rated, ensuring water and dust resistance in mated conditions, making it suitable for harsh environments. Constructed with a black engineering thermoplastic housing and copper alloy contacts with gold flash plating, this cable assembly supports a current rating of up to 10A per contact for 1.5mm contact size. It is compatible with wire gauges up to #16AWG. The assembly is RoHS compliant, meeting environmental and safety standards. It is also designed for durability, with a lifespan of 500 mating cycles, and can operate within a temperature range of -55°C to +105°C. This product is ideal for applications in robotics, power generation, smart grids, and various industrial settings, providing secure connections that help avoid data and power interruptions.

Suppliers

Company
Product
Description
Supplier Links
BrightConnX™ Rugged MRD - MRDBN04CAPA00 - Amphenol Communications Solutions
Nashua, NH, United States
BrightConnX™ Rugged MRD
MRDBN04CAPA00
BrightConnX™ Rugged MRD MRDBN04CAPA00
BrightConnX™ Rugged MRD, MRD B Cable Assembly, Metal, Single Ended Plug, Sockets, 4 Position, 1 meter, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBN04CAPA00

BrightConnX™ Rugged MRD, MRD B Cable Assembly, Metal, Single Ended Plug, Sockets, 4 Position, 1 meter, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBN04CAPA00

Supplier's Site Datasheet
Circular Cable Assemblies - 664-MRDBN04CAPA00-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
664-MRDBN04CAPA00-ND
Circular Cable Assemblies 664-MRDBN04CAPA00-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assy, 4P Cir Plug-Free End, 1M; Connector To Connector Amphenol Communications Solutions - 26AK7388 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Cir Plug-Free End, 1M; Connector To Connector Amphenol Communications Solutions
26AK7388
Cable Assy, 4P Cir Plug-Free End, 1M; Connector To Connector Amphenol Communications Solutions 26AK7388
CABLE ASSY, 4P CIR PLUG-FREE END, 1M; Connector to Connector:Circular Plug to Free End; No. of Positions:4Positions ; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:MRD Series

CABLE ASSY, 4P CIR PLUG-FREE END, 1M; Connector to Connector:Circular Plug to Free End; No. of Positions:4Positions; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:MRD Series

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number MRDBN04CAPA00 664-MRDBN04CAPA00-ND 26AK7388
Product Name BrightConnX™ Rugged MRD Circular Cable Assemblies Cable Assy, 4P Cir Plug-Free End, 1M; Connector To Connector Amphenol Communications Solutions
Connector Type Cable Assembly Circular Plug to Free End
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details