Amphenol Corporation BrightConnX™ Rugged MRD MRDBM04CAPC00

Description
BrightConnX™ Rugged MRD, MRD B Cable Assembly, Metal, Single Ended Plug, Pins, 4 Position, 3 meter, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBM04CAPC00
Request a Quote Datasheet
Description
BrightConnX™ Rugged MRD, MRD B Cable Assembly, Metal, Single Ended Plug, Pins, 4 Position, 3 meter, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBM04CAPC00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BrightConnX™ Rugged MRD - MRDBM04CAPC00 - Amphenol Communications Solutions
Nashua, NH, United States
BrightConnX™ Rugged MRD
MRDBM04CAPC00
BrightConnX™ Rugged MRD MRDBM04CAPC00
BrightConnX™ Rugged MRD, MRD B Cable Assembly, Metal, Single Ended Plug, Pins, 4 Position, 3 meter, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBM04CAPC00

BrightConnX™ Rugged MRD, MRD B Cable Assembly, Metal, Single Ended Plug, Pins, 4 Position, 3 meter, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBM04CAPC00

Supplier's Site Datasheet
Circular Cable Assemblies - 664-MRDBM04CAPC00-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
664-MRDBM04CAPC00-ND
Circular Cable Assemblies 664-MRDBM04CAPC00-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
Cable Assy, 4P Cir Plug-Free End, 3M; Connector To Connector Amphenol Communications Solutions - 26AK7377 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Cir Plug-Free End, 3M; Connector To Connector Amphenol Communications Solutions
26AK7377
Cable Assy, 4P Cir Plug-Free End, 3M; Connector To Connector Amphenol Communications Solutions 26AK7377
CABLE ASSY, 4P CIR PLUG-FREE END, 3M; Connector to Connector:Circular Plug to Free End; No. of Positions:4Positions ; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:MRD Series

CABLE ASSY, 4P CIR PLUG-FREE END, 3M; Connector to Connector:Circular Plug to Free End; No. of Positions:4Positions; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:MRD Series

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number MRDBM04CAPC00 664-MRDBM04CAPC00-ND 26AK7377
Product Name BrightConnX™ Rugged MRD Circular Cable Assemblies Cable Assy, 4P Cir Plug-Free End, 3M; Connector To Connector Amphenol Communications Solutions
Connector Type Cable Assembly Circular Plug to Free End
Unlock Full Specs
to access all available technical data

Similar Products

Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
Cable Assembly - 493-11531505 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers