Amphenol Corporation BrightConnX™ Rugged MRD MRDBM03CAPA00

Description
BrightConnX™ Rugged MRD, MRD B Cable Assembly, Metal, Single Ended Plug, Pins, 3 Position, 1 meter, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBM03CAPA00
Request a Quote Datasheet
Description
BrightConnX™ Rugged MRD, MRD B Cable Assembly, Metal, Single Ended Plug, Pins, 3 Position, 1 meter, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBM03CAPA00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BrightConnX™ Rugged MRD - MRDBM03CAPA00 - Amphenol Communications Solutions
Nashua, NH, United States
BrightConnX™ Rugged MRD
MRDBM03CAPA00
BrightConnX™ Rugged MRD MRDBM03CAPA00
BrightConnX™ Rugged MRD, MRD B Cable Assembly, Metal, Single Ended Plug, Pins, 3 Position, 1 meter, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBM03CAPA00

BrightConnX™ Rugged MRD, MRD B Cable Assembly, Metal, Single Ended Plug, Pins, 3 Position, 1 meter, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDBM03CAPA00

Supplier's Site Datasheet
Circular Cable Assemblies - 664-MRDBM03CAPA00-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
664-MRDBM03CAPA00-ND
Circular Cable Assemblies 664-MRDBM03CAPA00-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assy, 3P Cir Plug-Free End, 1M; Connector To Connector Amphenol Communications Solutions - 26AK7372 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Cir Plug-Free End, 1M; Connector To Connector Amphenol Communications Solutions
26AK7372
Cable Assy, 3P Cir Plug-Free End, 1M; Connector To Connector Amphenol Communications Solutions 26AK7372
CABLE ASSY, 3P CIR PLUG-FREE END, 1M; Connector to Connector:Circular Plug to Free End; No. of Positions:3Positions ; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:MRD Series

CABLE ASSY, 3P CIR PLUG-FREE END, 1M; Connector to Connector:Circular Plug to Free End; No. of Positions:3Positions; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:MRD Series

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number MRDBM03CAPA00 664-MRDBM03CAPA00-ND 26AK7372
Product Name BrightConnX™ Rugged MRD Circular Cable Assemblies Cable Assy, 3P Cir Plug-Free End, 1M; Connector To Connector Amphenol Communications Solutions
Connector Type Cable Assembly Circular Plug to Free End
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details