Amphenol Communications Solutions BrightConnX™ Rugged MRD MRDAP06CAPA00

Description
BrightConnX™ Rugged MRD, MRD A Cable Assembly, Plastic, Single Ended Plug, Pins, 6 Position, 1 meter, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDAP06CAPA00
Request a Quote Datasheet
Description
BrightConnX™ Rugged MRD, MRD A Cable Assembly, Plastic, Single Ended Plug, Pins, 6 Position, 1 meter, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDAP06CAPA00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BrightConnX™ Rugged MRD - MRDAP06CAPA00 - Amphenol Communications Solutions
Nashua, NH, United States
BrightConnX™ Rugged MRD
MRDAP06CAPA00
BrightConnX™ Rugged MRD MRDAP06CAPA00
BrightConnX™ Rugged MRD, MRD A Cable Assembly, Plastic, Single Ended Plug, Pins, 6 Position, 1 meter, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDAP06CAPA00

BrightConnX™ Rugged MRD, MRD A Cable Assembly, Plastic, Single Ended Plug, Pins, 6 Position, 1 meter, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDAP06CAPA00

Supplier's Site Datasheet
Circular Cable Assemblies - 664-MRDAP06CAPA00-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
664-MRDAP06CAPA00-ND
Circular Cable Assemblies 664-MRDAP06CAPA00-ND
CIRC CBL 6POS PLUG TO WIRE 3.28'

CIRC CBL 6POS PLUG TO WIRE 3.28'

Buy Now Datasheet
Cable Assy, 6P Cir Plug-Free End, 3.3Ft; Connector To Connector Amphenol Communications Solutions - 58AK4232 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Cir Plug-Free End, 3.3Ft; Connector To Connector Amphenol Communications Solutions
58AK4232
Cable Assy, 6P Cir Plug-Free End, 3.3Ft; Connector To Connector Amphenol Communications Solutions 58AK4232
CABLE ASSY, 6P CIR PLUG-FREE END, 3.3FT; Connector to Connector:Circular Plug to Free End; No. of Positions:6Positions ; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:MRD Series

CABLE ASSY, 6P CIR PLUG-FREE END, 3.3FT; Connector to Connector:Circular Plug to Free End; No. of Positions:6Positions; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:MRD Series

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number MRDAP06CAPA00 664-MRDAP06CAPA00-ND 58AK4232
Product Name BrightConnX™ Rugged MRD Circular Cable Assemblies Cable Assy, 6P Cir Plug-Free End, 3.3Ft; Connector To Connector Amphenol Communications Solutions
Connector Type Cable Assembly Circular Plug to Free End
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details