Amphenol Corporation BrightConnX™ Rugged MRD MRDAP04CAPC00

Description
BrightConnX™ Rugged MRD, MRD A Cable Assembly, Plastic, Single Ended Plug, Pins, 4 Position, 3 meter, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDAP04CAPC00
Request a Quote Datasheet
Description
BrightConnX™ Rugged MRD, MRD A Cable Assembly, Plastic, Single Ended Plug, Pins, 4 Position, 3 meter, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDAP04CAPC00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BrightConnX™ Rugged MRD - MRDAP04CAPC00 - Amphenol Communications Solutions
Nashua, NH, United States
BrightConnX™ Rugged MRD
MRDAP04CAPC00
BrightConnX™ Rugged MRD MRDAP04CAPC00
BrightConnX™ Rugged MRD, MRD A Cable Assembly, Plastic, Single Ended Plug, Pins, 4 Position, 3 meter, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDAP04CAPC00

BrightConnX™ Rugged MRD, MRD A Cable Assembly, Plastic, Single Ended Plug, Pins, 4 Position, 3 meter, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Rugged MRD Series Circular Locking Connectors, part number MRDAP04CAPC00

Supplier's Site Datasheet
Circular Cable Assemblies - 664-MRDAP04CAPC00-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
664-MRDAP04CAPC00-ND
Circular Cable Assemblies 664-MRDAP04CAPC00-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
Cable Assy, 4P Cir Plug-Free End, 3M; Connector To Connector Amphenol Communications Solutions - 26AK7360 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Cir Plug-Free End, 3M; Connector To Connector Amphenol Communications Solutions
26AK7360
Cable Assy, 4P Cir Plug-Free End, 3M; Connector To Connector Amphenol Communications Solutions 26AK7360
CABLE ASSY, 4P CIR PLUG-FREE END, 3M; Connector to Connector:Circular Plug to Free End; No. of Positions:4Positions ; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:MRD Series

CABLE ASSY, 4P CIR PLUG-FREE END, 3M; Connector to Connector:Circular Plug to Free End; No. of Positions:4Positions; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:MRD Series

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number MRDAP04CAPC00 664-MRDAP04CAPC00-ND 26AK7360
Product Name BrightConnX™ Rugged MRD Circular Cable Assemblies Cable Assy, 4P Cir Plug-Free End, 3M; Connector To Connector Amphenol Communications Solutions
Connector Type Cable Assembly Circular Plug to Free End
Unlock Full Specs
to access all available technical data

Similar Products

Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
Precision Test Cable, 18.0 GHz, 1.0 ft. (0.3m) - CBL-1FT-SMSM+ - Mini-Circuits
Specs
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers