Amphenol Corporation RF Antennas MPMI24580406-RPC

Description
2.45GHz, 5.4GHz Bluetooth, Wi-Fi Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 4dBi, 7dBi RP-TNC Male (4) Ceiling Mount, Wall Mount
Request a Quote Datasheet
Description
2.45GHz, 5.4GHz Bluetooth, Wi-Fi Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 4dBi, 7dBi RP-TNC Male (4) Ceiling Mount, Wall Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-MPMI24580406-RPC-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz, 5.4GHz Bluetooth, Wi-Fi Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 4dBi, 7dBi RP-TNC Male (4) Ceiling Mount, Wall Mount

2.45GHz, 5.4GHz Bluetooth, Wi-Fi Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 4dBi, 7dBi RP-TNC Male (4) Ceiling Mount, Wall Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-MPMI24580406-RPC-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi
Primary Frequency Range 2450.0 to 5400.0 MHz
Gain 4 to 7 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details