Amphenol Corporation RF Antennas MPMI2458-4-RPSMA

Description
2.45GHz, 5.4GHz 802.11ac Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 5dBi, 7dBi RP-SMA Male (4) Panel Mount
Request a Quote Datasheet
Description
2.45GHz, 5.4GHz 802.11ac Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 5dBi, 7dBi RP-SMA Male (4) Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-MPMI2458-4-RPSMA-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz, 5.4GHz 802.11ac Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 5dBi, 7dBi RP-SMA Male (4) Panel Mount

2.45GHz, 5.4GHz 802.11ac Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 5dBi, 7dBi RP-SMA Male (4) Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-MPMI2458-4-RPSMA-ND
Product Name RF Antennas
Applications 802.11ac
Primary Frequency Range 2450.0 to 5400.0 MHz
Gain 5 to 7 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
2.4GHz 25dBi Fiberglass Antenna With N Male St. Connector - ET-WI25FG8-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional; Omni directional
Polarization Horizontal; Vertical
Primary Frequency Range 2400.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF Antennas - 2115-NN02-220TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, DCS, GSM, LTE, NB-IoT, PCS, UMTS
Primary Frequency Range 450.0 to 8300.0 MHz
Gain 2.3 to 3.1 dB
View Details
4 suppliers