PORTABLE OMNIDIRECTIONAL ANTENNA
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-MPAMB6-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, CBRS, LTE |
| Primary Frequency Range | 788.5 to 5425.0 MHz |
| Gain | 2 to 4 dB |
Vertical & 2 x Dual Slant ±45°