Amphenol Corporation RF Antennas MPAMB24495804

Description
2.45GHz, 5.395GHz 2G, 3G, 5G, Bluetooth, Cellular, LTE, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 4.94GHz ~ 5.85GHz 2.14dBi, 4dBi RP-TNC Male Connector Mount
Request a Quote Datasheet
Description
2.45GHz, 5.395GHz 2G, 3G, 5G, Bluetooth, Cellular, LTE, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 4.94GHz ~ 5.85GHz 2.14dBi, 4dBi RP-TNC Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-MPAMB24495804-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz, 5.395GHz 2G, 3G, 5G, Bluetooth, Cellular, LTE, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 4.94GHz ~ 5.85GHz 2.14dBi, 4dBi RP-TNC Male Connector Mount

2.45GHz, 5.395GHz 2G, 3G, 5G, Bluetooth, Cellular, LTE, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 4.94GHz ~ 5.85GHz 2.14dBi, 4dBi RP-TNC Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-MPAMB24495804-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 5G, Bluetooth, Cellular, LTE, Wi-Fi
Primary Frequency Range 2450.0 to 5395.0 MHz
Gain 2.14 to 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195762-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1606.0 MHz
View Details
6 suppliers
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
RF Antennas - 3619-AS-ANT3B-OEMSUR-L1L2L5-02SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details