Amphenol Sine Systems Circular Contact, Pin, 26-24Awg, Crimp; Product Range Amphenol Sine/tuchel MP24W23G30

Description
CIRCULAR CONTACT, PIN, 26-24AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 26-24AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 26-24Awg, Crimp; Product Range Amphenol Sine/tuchel - 75AH8545 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 26-24Awg, Crimp; Product Range Amphenol Sine/tuchel
75AH8545
Circular Contact, Pin, 26-24Awg, Crimp; Product Range Amphenol Sine/tuchel 75AH8545
CIRCULAR CONTACT, PIN, 26-24AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 26-24AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 75AH8545
Product Name Circular Contact, Pin, 26-24Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data