Amphenol Sine Systems Contacts - Multi Purpose MP24M23F

Description
PIN CONTACT, MACHINED, GOLD FLAS
Request a Quote Datasheet
Description
PIN CONTACT, MACHINED, GOLD FLAS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 889-MP24M23F-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-MP24M23F-ND
Contacts - Multi Purpose 889-MP24M23F-ND
PIN CONTACT, MACHINED, GOLD FLAS

PIN CONTACT, MACHINED, GOLD FLAS

Buy Now Datasheet
Circular Contact, Pin, 28-24Awg, Crimp; Product Range Amphenol Sine/tuchel - 02AH2089 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 28-24Awg, Crimp; Product Range Amphenol Sine/tuchel
02AH2089
Circular Contact, Pin, 28-24Awg, Crimp; Product Range Amphenol Sine/tuchel 02AH2089
CIRCULAR CONTACT, PIN, 28-24AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 28-24AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 889-MP24M23F-ND 02AH2089
Product Name Contacts - Multi Purpose Circular Contact, Pin, 28-24Awg, Crimp; Product Range Amphenol Sine/tuchel
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1326032-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details