Amphenol Sine Systems Circular Contact, Pin, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel MP20W23G15

Description
CIRCULAR CONTACT, PIN, 22-20AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes
Description
CIRCULAR CONTACT, PIN, 22-20AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel - 68AJ3758 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel
68AJ3758
Circular Contact, Pin, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel 68AJ3758
CIRCULAR CONTACT, PIN, 22-20AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 22-20AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 68AJ3758
Product Name Circular Contact, Pin, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data