CIRCULAR CONTACT, PIN, 22-20AWG, CRIMP; PRODUCT RANGE:ECOMATE RM SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 67171372 |
| Product Name | Accessory/Bulb/Cap/Contact/Transf |