Amphenol Sine Systems Circular Connector Contacts MP20M23F

Description
Amphenol Industrial MP20M23F
Request a Quote
Description
Amphenol Industrial MP20M23F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 2044110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
2044110
Circular Connector Contacts 2044110
Amphenol Industrial MP20M23F

Amphenol Industrial MP20M23F

Supplier's Site
Circular Contact, Pin, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel - 02AH2085 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel
02AH2085
Circular Contact, Pin, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel 02AH2085
CIRCULAR CONTACT, PIN, 22-20AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 22-20AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 2044110 02AH2085
Product Name Circular Connector Contacts Circular Contact, Pin, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0016-0005 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details