Amphenol Sine Systems Circular Contact, Pin, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel MP16M23F

Description
CIRCULAR CONTACT, PIN, 18-16AWG, CRIMP; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
CIRCULAR CONTACT, PIN, 18-16AWG, CRIMP; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel - 26Y7735 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel
26Y7735
Circular Contact, Pin, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel 26Y7735
CIRCULAR CONTACT, PIN, 18-16AWG, CRIMP; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 18-16AWG, CRIMP; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Contact, Pin, Crimp, 18-16Awg Rohs Compliant Amphenol Sine/tuchel - 74AH4777 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 18-16Awg Rohs Compliant Amphenol Sine/tuchel
74AH4777
Contact, Pin, Crimp, 18-16Awg Rohs Compliant Amphenol Sine/tuchel 74AH4777
CONTACT, PIN, CRIMP, 18-16AWG ROHS COMPLIANT: YES

CONTACT, PIN, CRIMP, 18-16AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 26Y7735 74AH4777
Product Name Circular Contact, Pin, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel Contact, Pin, Crimp, 18-16Awg Rohs Compliant Amphenol Sine/tuchel
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0790 inch (2.01 mm)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details