Amphenol Sine Systems Circular Contact, Pin, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel MP14M23G5

Description
CIRCULAR CONTACT, PIN, 16-14AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes
Description
CIRCULAR CONTACT, PIN, 16-14AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel - 68AJ3750 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel
68AJ3750
Circular Contact, Pin, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel 68AJ3750
CIRCULAR CONTACT, PIN, 16-14AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 16-14AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 68AJ3750
Product Name Circular Contact, Pin, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2141857-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details