Amphenol Sine Systems Circular Contact, Pin, 14Awg, Crimp; Product Range Amphenol Sine/tuchel MP14M23G10

Description
CIRCULAR CONTACT, PIN, 14AWG, CRIMP; Product Range:ecomate RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 14AWG, CRIMP; Product Range:ecomate RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 14Awg, Crimp; Product Range Amphenol Sine/tuchel - 68AJ3748 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 14Awg, Crimp; Product Range Amphenol Sine/tuchel
68AJ3748
Circular Contact, Pin, 14Awg, Crimp; Product Range Amphenol Sine/tuchel 68AJ3748
CIRCULAR CONTACT, PIN, 14AWG, CRIMP; Product Range:ecomate RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 14AWG, CRIMP; Product Range:ecomate RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 68AJ3748
Product Name Circular Contact, Pin, 14Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241390-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Bellows Electrical Contact - SK-18649 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details