Amphenol Sine Systems Circular Contact, Pin, Crimp, 10Awg; Product Range Amphenol Sine/tuchel MP10A23SL

Description
CIRCULAR CONTACT, PIN, CRIMP, 10AWG; Product Range:Ecomate Aquarius Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact Plating:Silver; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, CRIMP, 10AWG; Product Range:Ecomate Aquarius Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact Plating:Silver; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, Crimp, 10Awg; Product Range Amphenol Sine/tuchel - 83AH7077 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp, 10Awg; Product Range Amphenol Sine/tuchel
83AH7077
Circular Contact, Pin, Crimp, 10Awg; Product Range Amphenol Sine/tuchel 83AH7077
CIRCULAR CONTACT, PIN, CRIMP, 10AWG; Product Range:Ecomate Aquarius Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact Plating:Silver; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, CRIMP, 10AWG; Product Range:Ecomate Aquarius Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact Plating:Silver; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 83AH7077
Product Name Circular Contact, Pin, Crimp, 10Awg; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0024 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.0940 inch (2.39 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details