Buy 20ft Amphenol MP-6ARJ45SNNK-020 Cables Direct from the Factory at Cables on Demand. Amphenol Black Category-6A (CAT6A) FTP Shielded Patch Cables offer "future-proof" network performance; optimally designed for 10-Gigabits per second (10Gbps) speeds at distances up to 100m (330'). We’ve combined our very best 650MHz Fluke DSP bandwidth tested 26 AWG F/UTP (Foil-Screened Twisted Pair) Black shielded CAT6A cable with precision-terminated
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 20.00' (6.10m) Shielded
CABLE MOD 8P8C PLUG TO PLUG 20'
PATCH CABLE, RJ45 PLUG, 20 , BLACK; LAN Category:Cat6a; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| Amphenol Cables on Demand | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | MP-6ARJ45SNNK-020-ND | MP-6ARJ45SNNK-020 | 77Y9595 | |
| Product Name | Amphenol MP-6ARJ45SNNK-020 CAT6A FTP Shielded Patch Cable (650-MHz) with Snagless CAT-6A Shielded RJ45 Connectors (10GbE Optimized) - Black 20ft | Modular/Ethernet Cables (RJ45, RJ11) | Cable Assemblies - Modular Cables | Patch Cable, Rj45 Plug, 20 , Black; Lan Category Amphenol Cables On Demand |
| Application | LAN / Ethernet; Networking | LAN / Ethernet | ||
| Product Type | Patch | Patch | ||
| Cable Type | Cat 5; Cat 6; Twisted Pair | Cat 6 | Cat 6 | |
| Cable Length | 20 ft (60.96 dm) | 20 ft (60.96 dm) | 20 ft (60.96 dm) | 20.01 ft (61 dm) |