Amphenol Cables on Demand Amphenol MP-6ARJ45SNNG-003 CAT6A FTP Shielded Patch Cable (650-MHz) with Snagless CAT-6A Shielded RJ45 Connectors (10GbE Optimized) - Green 3ft MP-6ARJ45SNNG-003

Description
Buy 3ft Amphenol MP-6ARJ45SNNG-003 Cables Direct from the Factory at Cables on Demand. Amphenol Green Category-6A (CAT6A) FTP Shielded Patch Cables offer "future-proof" network performance; optimally designed for 10-Gigabits per second (10Gbps) speeds at distances up to 100m (330'). We’ve combined our very best 650MHz Fluke DSP bandwidth tested 26 AWG F/UTP (Foil-Screened Twisted Pair) Green shielded CAT6A cable with precision-terminated snagless RJ-45 connectors. We only use true CAT6A ISO/IEC shielded RJ45 connectors in our design, which provides a 50% reduction in Near End Cross Talk (NEXT). Our CAT6A cables offer excellent headroom for 10-Gigabit Ethernet (10GBase-T), a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with CAT6 and CAT5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 3ft Amphenol MP-6ARJ45SNNG-003 Cables Direct from the Factory at Cables on Demand. Amphenol Green Category-6A (CAT6A) FTP Shielded Patch Cables offer "future-proof" network performance; optimally designed for 10-Gigabits per second (10Gbps) speeds at distances up to 100m (330'). We’ve combined our very best 650MHz Fluke DSP bandwidth tested 26 AWG F/UTP (Foil-Screened Twisted Pair) Green shielded CAT6A cable with precision-terminated snagless RJ-45 connectors. We only use true CAT6A ISO/IEC shielded RJ45 connectors in our design, which provides a 50% reduction in Near End Cross Talk (NEXT). Our CAT6A cables offer excellent headroom for 10-Gigabit Ethernet (10GBase-T), a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with CAT6 and CAT5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-6ARJ45SNNG-003 CAT6A FTP Shielded Patch Cable (650-MHz) with Snagless CAT-6A Shielded RJ45 Connectors (10GbE Optimized) - Green 3ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-6ARJ45SNNG-003 CAT6A FTP Shielded Patch Cable (650-MHz) with Snagless CAT-6A Shielded RJ45 Connectors (10GbE Optimized) - Green 3ft
Amphenol MP-6ARJ45SNNG-003 CAT6A FTP Shielded Patch Cable (650-MHz) with Snagless CAT-6A Shielded RJ45 Connectors (10GbE Optimized) - Green 3ft
Buy 3ft Amphenol MP-6ARJ45SNNG-003 Cables Direct from the Factory at Cables on Demand. Amphenol Green Category-6A (CAT6A) FTP Shielded Patch Cables offer "future-proof" network performance; optimally designed for 10-Gigabits per second (10Gbps) speeds at distances up to 100m (330'). We’ve combined our very best 650MHz Fluke DSP bandwidth tested 26 AWG F/UTP (Foil-Screened Twisted Pair) Green shielded CAT6A cable with precision-terminated snagless RJ-45 connectors. We only use true CAT6A ISO/IEC shielded RJ45 connectors in our design, which provides a 50% reduction in Near End Cross Talk (NEXT). Our CAT6A cables offer excellent headroom for 10-Gigabit Ethernet (10GBase-T), a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with CAT6 and CAT5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 3ft Amphenol MP-6ARJ45SNNG-003 Cables Direct from the Factory at Cables on Demand. Amphenol Green Category-6A (CAT6A) FTP Shielded Patch Cables offer "future-proof" network performance; optimally designed for 10-Gigabits per second (10Gbps) speeds at distances up to 100m (330'). We’ve combined our very best 650MHz Fluke DSP bandwidth tested 26 AWG F/UTP (Foil-Screened Twisted Pair) Green shielded CAT6A cable with precision-terminated snagless RJ-45 connectors. We only use true CAT6A ISO/IEC shielded RJ45 connectors in our design, which provides a 50% reduction in Near End Cross Talk (NEXT). Our CAT6A cables offer excellent headroom for 10-Gigabit Ethernet (10GBase-T), a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with CAT6 and CAT5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - MP-6ARJ45SNNG-003-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
MP-6ARJ45SNNG-003-ND
Modular/Ethernet Cables (RJ45, RJ11) MP-6ARJ45SNNG-003-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Shielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - MP-6ARJ45SNNG-003 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
MP-6ARJ45SNNG-003
Cable Assemblies - Modular Cables MP-6ARJ45SNNG-003
CABLE MOD 8P8C PLUG TO PLUG 3'

CABLE MOD 8P8C PLUG TO PLUG 3'

Supplier's Site
Patch Cable, Rj45 Plug, 3 , Green; Lan Category Amphenol Cables On Demand - 77Y9578 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45 Plug, 3 , Green; Lan Category Amphenol Cables On Demand
77Y9578
Patch Cable, Rj45 Plug, 3 , Green; Lan Category Amphenol Cables On Demand 77Y9578
PATCH CABLE, RJ45 PLUG, 3 , GREEN; LAN Category:Cat6a; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:915mm; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

PATCH CABLE, RJ45 PLUG, 3 , GREEN; LAN Category:Cat6a; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:915mm; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Cables on Demand DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number MP-6ARJ45SNNG-003-ND MP-6ARJ45SNNG-003 77Y9578
Product Name Amphenol MP-6ARJ45SNNG-003 CAT6A FTP Shielded Patch Cable (650-MHz) with Snagless CAT-6A Shielded RJ45 Connectors (10GbE Optimized) - Green 3ft Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Patch Cable, Rj45 Plug, 3 , Green; Lan Category Amphenol Cables On Demand
Application LAN / Ethernet; Networking LAN / Ethernet
Product Type Patch Patch
Cable Type Cat 5; Cat 6; Twisted Pair Cat 6 Cat 6
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
RF Cable Assemblies - 1064309-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
4 suppliers
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SFSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details