Amphenol Corporation Modular/Ethernet Cables (RJ45, RJ11) MP-6A28GNSGRN-005

Description
UTP SLIM CAT6A 28AWG GREEN 5'
Request a Quote Datasheet
Description
UTP SLIM CAT6A 28AWG GREEN 5'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 3272-MP-6A28GNSGRN-005-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
3272-MP-6A28GNSGRN-005-ND
Modular/Ethernet Cables (RJ45, RJ11) 3272-MP-6A28GNSGRN-005-ND
UTP SLIM CAT6A 28AWG GREEN 5'

UTP SLIM CAT6A 28AWG GREEN 5'

Buy Now Datasheet
Amphenol MP-6A28GNSGRN-005 Slim Category-6a (Thin CAT6a) UTP 28-AWG Network Patch Cable (650-MHz) with Snagless RJ45 Connectors - Green 5ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-6A28GNSGRN-005 Slim Category-6a (Thin CAT6a) UTP 28-AWG Network Patch Cable (650-MHz) with Snagless RJ45 Connectors - Green 5ft
Amphenol MP-6A28GNSGRN-005 Slim Category-6a (Thin CAT6a) UTP 28-AWG Network Patch Cable (650-MHz) with Snagless RJ45 Connectors - Green 5ft
Buy 5ft Amphenol MP-6A28GNSGRN-005 Cables Direct from the Factory at Cables on Demand. Amphenol's NEW 28-AWG Slim Category-6a (Thin CAT6a) Network Patch Cables (Color: Green) are designed with a dramatic reduction of cable diameter (over 33%), enabling IT professionals improved cable routing flexibility and enhanced airflow in today's high-density server rack environments. We’ve combined our class-leading, reduced-diameter (4.1mm OD), 100%-pure stranded copper conductor (4-pair), 28 AWG UTP Slim CAT6a Cable with a protective Green cable jacket and precision-matched CAT6a-rated RJ-45 connectors with an integrated over-molded snagless strain relief boot for ultimate durability. Unlike many inferior competing Slim CAT-6a Patch Cords on the market, ours are fully qualified to meet and exceed the newly ratified TIA/EIA standards for 28-AWG CAT6a data cabling, which is an absolute pre-requisite for PoE (Power over Ethernet) compatibility over reduced-diameter (thin-line) CAT6a products.In order for standard CAT6a Cable (24-AWG UTP) to support the high-bandwidth (500-MHz minimum) throughput of 10-Gigabit Ethernet (10GBASE-T), cross-talk between pairs had to be mitigated by one of two methods – either shielding the individual twisted pairs, or using a physical pair separator (spline) within the cable. Failure to utilize one of these critical design parameters will yield a cable that is effectively no better than the inferior 100-MHz rated Category-5e standard. Our own R&D efforts revealed that nearly 90% of the “Slim CAT6a” products being sold lack these critical design parameters altogether, misleading consumers into buying the inferior equivalent of a “Slim CAT5e” cable instead. All Amphenol-brand 28-AWG Slim CAT6a Cables use the requisite pair separator alongside another CAT6A-exclusive feature, a tight-wrapped polyethylene (PE) jacket surrounding each wire pair for additional cross-talk and SKEW suppression; providing true CAT6a performance that is verified via TIA/EIA Certified CAT6a qualification equipment prior to shipment from the factory. Enjoy your choice of 1ft, 3ft, 5ft, 7ft, 10ft and 14ft lengths. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 5ft Amphenol MP-6A28GNSGRN-005 Cables Direct from the Factory at Cables on Demand. Amphenol's NEW 28-AWG Slim Category-6a (Thin CAT6a) Network Patch Cables (Color: Green) are designed with a dramatic reduction of cable diameter (over 33%), enabling IT professionals improved cable routing flexibility and enhanced airflow in today's high-density server rack environments. We’ve combined our class-leading, reduced-diameter (4.1mm OD), 100%-pure stranded copper conductor (4-pair), 28 AWG UTP Slim CAT6a Cable with a protective Green cable jacket and precision-matched CAT6a-rated RJ-45 connectors with an integrated over-molded snagless strain relief boot for ultimate durability. Unlike many inferior competing Slim CAT-6a Patch Cords on the market, ours are fully qualified to meet and exceed the newly ratified TIA/EIA standards for 28-AWG CAT6a data cabling, which is an absolute pre-requisite for PoE (Power over Ethernet) compatibility over reduced-diameter (thin-line) CAT6a products.In order for standard CAT6a Cable (24-AWG UTP) to support the high-bandwidth (500-MHz minimum) throughput of 10-Gigabit Ethernet (10GBASE-T), cross-talk between pairs had to be mitigated by one of two methods – either shielding the individual twisted pairs, or using a physical pair separator (spline) within the cable. Failure to utilize one of these critical design parameters will yield a cable that is effectively no better than the inferior 100-MHz rated Category-5e standard. Our own R&D efforts revealed that nearly 90% of the “Slim CAT6a” products being sold lack these critical design parameters altogether, misleading consumers into buying the inferior equivalent of a “Slim CAT5e” cable instead. All Amphenol-brand 28-AWG Slim CAT6a Cables use the requisite pair separator alongside another CAT6A-exclusive feature, a tight-wrapped polyethylene (PE) jacket surrounding each wire pair for additional cross-talk and SKEW suppression; providing true CAT6a performance that is verified via TIA/EIA Certified CAT6a qualification equipment prior to shipment from the factory. Enjoy your choice of 1ft, 3ft, 5ft, 7ft, 10ft and 14ft lengths. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now

Technical Specifications

  DigiKey Amphenol Cables on Demand
Product Category Cable Assemblies Cable Assemblies
Product Number 3272-MP-6A28GNSGRN-005-ND
Product Name Modular/Ethernet Cables (RJ45, RJ11) Amphenol MP-6A28GNSGRN-005 Slim Category-6a (Thin CAT6a) UTP 28-AWG Network Patch Cable (650-MHz) with Snagless RJ45 Connectors - Green 5ft
Cable Type Cat 6 Cat 5; Cat 6; Twisted Pair
Cable Shielding No Shielding
Cable Length 5 ft (15.24 dm) 5 ft (15.24 dm)
Connector Type Plug to Plug DIN / Mini-DIN; Telco 50
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-24-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details