Amphenol Corporation Modular/Ethernet Cables (RJ45, RJ11) MP-6A28GNSBLU-001

Description
UTP SLIM CAT6A 28AWG BLUE 1'
Request a Quote Datasheet
Description
UTP SLIM CAT6A 28AWG BLUE 1'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 3272-MP-6A28GNSBLU-001-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
3272-MP-6A28GNSBLU-001-ND
Modular/Ethernet Cables (RJ45, RJ11) 3272-MP-6A28GNSBLU-001-ND
UTP SLIM CAT6A 28AWG BLUE 1'

UTP SLIM CAT6A 28AWG BLUE 1'

Buy Now Datasheet
Amphenol MP-6A28GNSBLU-001 Slim Category-6a (Thin CAT6a) UTP 28-AWG Network Patch Cable (650-MHz) with Snagless RJ45 Connectors - Blue 1ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-6A28GNSBLU-001 Slim Category-6a (Thin CAT6a) UTP 28-AWG Network Patch Cable (650-MHz) with Snagless RJ45 Connectors - Blue 1ft
Amphenol MP-6A28GNSBLU-001 Slim Category-6a (Thin CAT6a) UTP 28-AWG Network Patch Cable (650-MHz) with Snagless RJ45 Connectors - Blue 1ft
Buy 1ft Amphenol MP-6A28GNSBLU-001 Cables Direct from the Factory at Cables on Demand. Amphenol's NEW 28-AWG Slim Category-6a (Thin CAT6a) Network Patch Cables (Color: Blue) are designed with a dramatic reduction of cable diameter (over 33%), enabling IT professionals improved cable routing flexibility and enhanced airflow in today's high-density server rack environments. We’ve combined our class-leading, reduced-diameter (4.1mm OD), 100%-pure stranded copper conductor (4-pair), 28 AWG UTP Slim CAT6a Cable with a protective blue cable jacket and precision-matched CAT6a-rated RJ-45 connectors with an integrated over-molded snagless strain relief boot for ultimate durability. Unlike many inferior competing Slim CAT-6a Patch Cords on the market, ours are fully qualified to meet and exceed the newly ratified TIA/EIA standards for 28-AWG CAT6a data cabling, which is an absolute pre-requisite for PoE (Power over Ethernet) compatibility over reduced-diameter (thin-line) CAT6a products.In order for standard CAT6a Cable (24-AWG UTP) to support the high-bandwidth (500-MHz minimum) throughput of 10-Gigabit Ethernet (10GBASE-T), cross-talk between pairs had to be mitigated by one of two methods – either shielding the individual twisted pairs, or using a physical pair separator (spline) within the cable. Failure to utilize one of these critical design parameters will yield a cable that is effectively no better than the inferior 100-MHz rated Category-5e standard. Our own R&D efforts revealed that nearly 90% of the “Slim CAT6a” products being sold lack these critical design parameters altogether, misleading consumers into buying the inferior equivalent of a “Slim CAT5e” cable instead. All Amphenol-brand 28-AWG Slim CAT6a Cables use the requisite pair separator alongside another CAT6A-exclusive feature, a tight-wrapped polyethylene (PE) jacket surrounding each wire pair for additional cross-talk and SKEW suppression; providing true CAT6a performance that is verified via TIA/EIA Certified CAT6a qualification equipment prior to shipment from the factory. Enjoy your choice of 1ft, 3ft, 5ft, 7ft, 10ft and 14ft lengths. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 1ft Amphenol MP-6A28GNSBLU-001 Cables Direct from the Factory at Cables on Demand. Amphenol's NEW 28-AWG Slim Category-6a (Thin CAT6a) Network Patch Cables (Color: Blue) are designed with a dramatic reduction of cable diameter (over 33%), enabling IT professionals improved cable routing flexibility and enhanced airflow in today's high-density server rack environments. We’ve combined our class-leading, reduced-diameter (4.1mm OD), 100%-pure stranded copper conductor (4-pair), 28 AWG UTP Slim CAT6a Cable with a protective blue cable jacket and precision-matched CAT6a-rated RJ-45 connectors with an integrated over-molded snagless strain relief boot for ultimate durability. Unlike many inferior competing Slim CAT-6a Patch Cords on the market, ours are fully qualified to meet and exceed the newly ratified TIA/EIA standards for 28-AWG CAT6a data cabling, which is an absolute pre-requisite for PoE (Power over Ethernet) compatibility over reduced-diameter (thin-line) CAT6a products.In order for standard CAT6a Cable (24-AWG UTP) to support the high-bandwidth (500-MHz minimum) throughput of 10-Gigabit Ethernet (10GBASE-T), cross-talk between pairs had to be mitigated by one of two methods – either shielding the individual twisted pairs, or using a physical pair separator (spline) within the cable. Failure to utilize one of these critical design parameters will yield a cable that is effectively no better than the inferior 100-MHz rated Category-5e standard. Our own R&D efforts revealed that nearly 90% of the “Slim CAT6a” products being sold lack these critical design parameters altogether, misleading consumers into buying the inferior equivalent of a “Slim CAT5e” cable instead. All Amphenol-brand 28-AWG Slim CAT6a Cables use the requisite pair separator alongside another CAT6A-exclusive feature, a tight-wrapped polyethylene (PE) jacket surrounding each wire pair for additional cross-talk and SKEW suppression; providing true CAT6a performance that is verified via TIA/EIA Certified CAT6a qualification equipment prior to shipment from the factory. Enjoy your choice of 1ft, 3ft, 5ft, 7ft, 10ft and 14ft lengths. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now

Technical Specifications

  DigiKey Amphenol Cables on Demand
Product Category Cable Assemblies Cable Assemblies
Product Number 3272-MP-6A28GNSBLU-001-ND
Product Name Modular/Ethernet Cables (RJ45, RJ11) Amphenol MP-6A28GNSBLU-001 Slim Category-6a (Thin CAT6a) UTP 28-AWG Network Patch Cable (650-MHz) with Snagless RJ45 Connectors - Blue 1ft
Cable Type Cat 6 Cat 5; Cat 6; Twisted Pair
Cable Shielding No Shielding
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm)
Connector Type Plug to Plug DIN / Mini-DIN; Telco 50
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Twisted Pair Cable - 039553-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Flexible Test Cable, 18.0 GHz, 96.0″ - ULC-8FT-SMSM+ - Mini-Circuits
Specs
Cable Length 8 ft (24.38 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details