Buy 4ft Amphenol MP-64RJ45UNNR-004 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Red CAT6 cable with precision-terminated
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 4.00' (1.22m) Unshielded
CABLE MOD 8P8C PLUG TO PLUG 4'
PATCH CABLE, RJ45 PLUG, 4 , RED; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.22m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes
| Amphenol Cables on Demand | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | MP-64RJ45UNNR-004-ND | MP-64RJ45UNNR-004 | 77Y9756 | |
| Product Name | Amphenol MP-64RJ45UNNR-004 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Red 4ft | Modular/Ethernet Cables (RJ45, RJ11) | Cable Assemblies - Modular Cables | Patch Cable, Rj45 Plug, 4 , Red; Lan Category Amphenol Cables On Demand |
| Application | LAN / Ethernet; Networking | LAN / Ethernet | LAN / Ethernet | |
| Product Type | Patch | Patch | ||
| Cable Type | Cat 5; Cat 6; Twisted Pair | Cat 6 | Cat 6 | |
| Cable Length | 4 ft (12.19 dm) | 4 ft (12.19 dm) | 4 ft (12.19 dm) | 4 ft (12.2 dm) |