Amphenol Cables on Demand Amphenol MP-64RJ45UNNK-012 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Black 12ft MP-64RJ45UNNK-012

Description
Buy 12ft Amphenol MP-64RJ45UNNK-012 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Black Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 12ft Amphenol MP-64RJ45UNNK-012 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Black Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-64RJ45UNNK-012 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Black 12ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-64RJ45UNNK-012 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Black 12ft
Amphenol MP-64RJ45UNNK-012 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Black 12ft
Buy 12ft Amphenol MP-64RJ45UNNK-012 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Black Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 12ft Amphenol MP-64RJ45UNNK-012 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Black Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Patch Cable, Rj45 Plug, 12 , Black; Lan Category Amphenol Cables On Demand - 77Y9742 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45 Plug, 12 , Black; Lan Category Amphenol Cables On Demand
77Y9742
Patch Cable, Rj45 Plug, 12 , Black; Lan Category Amphenol Cables On Demand 77Y9742
PATCH CABLE, RJ45 PLUG, 12 , BLACK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:12ft; Cable Length - Metric:3.66m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PATCH CABLE, RJ45 PLUG, 12 , BLACK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:12ft; Cable Length - Metric:3.66m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 77Y9742
Product Name Amphenol MP-64RJ45UNNK-012 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Black 12ft Patch Cable, Rj45 Plug, 12 , Black; Lan Category Amphenol Cables On Demand
Application LAN / Ethernet; Networking LAN / Ethernet
Product Type Patch Patch
Cable Type Cat 5; Cat 6; Twisted Pair Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details