Amphenol Cables on Demand Amphenol MP-64RJ45UNNG-018 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Green 18ft MP-64RJ45UNNG-018

Description
Buy 18ft Amphenol MP-64RJ45UNNG-018 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Green Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 18ft Amphenol MP-64RJ45UNNG-018 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Green Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-64RJ45UNNG-018 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Green 18ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-64RJ45UNNG-018 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Green 18ft
Amphenol MP-64RJ45UNNG-018 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Green 18ft
Buy 18ft Amphenol MP-64RJ45UNNG-018 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Green Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 18ft Amphenol MP-64RJ45UNNG-018 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Green Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Patch Cable, Rj45 Plug, 18 , Green; Lan Category Amphenol Cables On Demand - 77Y9726 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45 Plug, 18 , Green; Lan Category Amphenol Cables On Demand
77Y9726
Patch Cable, Rj45 Plug, 18 , Green; Lan Category Amphenol Cables On Demand 77Y9726
PATCH CABLE, RJ45 PLUG, 18 , GREEN; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:18ft; Cable Length - Metric:5.49m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

PATCH CABLE, RJ45 PLUG, 18 , GREEN; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:18ft; Cable Length - Metric:5.49m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 77Y9726
Product Name Amphenol MP-64RJ45UNNG-018 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Green 18ft Patch Cable, Rj45 Plug, 18 , Green; Lan Category Amphenol Cables On Demand
Application LAN / Ethernet; Networking LAN / Ethernet
Product Type Patch Patch
Cable Type Cat 5; Cat 6; Twisted Pair Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-3500-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
CANopen/DeviceNet cable - 756-1406/060-200 - WAGO
Specs
Application Networking
Product Type M12 socket - M12 plug
Cable Length 65.62 ft (200 dm)
View Details
2 suppliers