Amphenol Cables on Demand Patch Cable, Rj45 Plug, 17 , Green; Lan Category Amphenol Cables On Demand MP-64RJ45UNNG-017

Description
PATCH CABLE, RJ45 PLUG, 17 , GREEN; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:17ft; Cable Length - Metric:5.18m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes
Description
PATCH CABLE, RJ45 PLUG, 17 , GREEN; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:17ft; Cable Length - Metric:5.18m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Rj45 Plug, 17 , Green; Lan Category Amphenol Cables On Demand - 77Y9725 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45 Plug, 17 , Green; Lan Category Amphenol Cables On Demand
77Y9725
Patch Cable, Rj45 Plug, 17 , Green; Lan Category Amphenol Cables On Demand 77Y9725
PATCH CABLE, RJ45 PLUG, 17 , GREEN; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:17ft; Cable Length - Metric:5.18m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

PATCH CABLE, RJ45 PLUG, 17 , GREEN; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:17ft; Cable Length - Metric:5.18m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77Y9725
Product Name Patch Cable, Rj45 Plug, 17 , Green; Lan Category Amphenol Cables On Demand
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Connector Type M12
View Details
RF Cables And RF Cable Assemblies - NA400 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers