Amphenol Cables on Demand Amphenol MP-64RJ45UNNE-019 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Beige 19ft MP-64RJ45UNNE-019

Description
Buy 19ft Amphenol MP-64RJ45UNNE-019 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Beige Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 19ft Amphenol MP-64RJ45UNNE-019 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Beige Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-64RJ45UNNE-019 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Beige 19ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-64RJ45UNNE-019 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Beige 19ft
Amphenol MP-64RJ45UNNE-019 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Beige 19ft
Buy 19ft Amphenol MP-64RJ45UNNE-019 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Beige Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 19ft Amphenol MP-64RJ45UNNE-019 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Beige Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Patch Cable, Rj45 Plug, 19 , Beige; Lan Category Amphenol Cables On Demand - 77Y9705 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45 Plug, 19 , Beige; Lan Category Amphenol Cables On Demand
77Y9705
Patch Cable, Rj45 Plug, 19 , Beige; Lan Category Amphenol Cables On Demand 77Y9705
PATCH CABLE, RJ45 PLUG, 19 , BEIGE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:19ft; Cable Length - Metric:5.79m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

PATCH CABLE, RJ45 PLUG, 19 , BEIGE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:19ft; Cable Length - Metric:5.79m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 77Y9705
Product Name Amphenol MP-64RJ45UNNE-019 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Beige 19ft Patch Cable, Rj45 Plug, 19 , Beige; Lan Category Amphenol Cables On Demand
Application LAN / Ethernet; Networking LAN / Ethernet
Product Type Patch Patch
Cable Type Cat 5; Cat 6; Twisted Pair Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 2322422-5 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details