Amphenol Cables on Demand Amphenol MP-64RJ45UNNE-007 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Beige 7ft MP-64RJ45UNNE-007

Description
Buy 7ft Amphenol MP-64RJ45UNNE-007 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Beige Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 7ft Amphenol MP-64RJ45UNNE-007 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Beige Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-64RJ45UNNE-007 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Beige 7ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-64RJ45UNNE-007 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Beige 7ft
Amphenol MP-64RJ45UNNE-007 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Beige 7ft
Buy 7ft Amphenol MP-64RJ45UNNE-007 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Beige Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 7ft Amphenol MP-64RJ45UNNE-007 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Beige Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Cable Assemblies - Modular Cables - MP-64RJ45UNNE-007 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
MP-64RJ45UNNE-007
Cable Assemblies - Modular Cables MP-64RJ45UNNE-007
CABLE MOD 8P8C PLUG TO PLUG 7'

CABLE MOD 8P8C PLUG TO PLUG 7'

Supplier's Site
Patch Cable, Rj45 Plug, 7 , Beige; Lan Category Amphenol Cables On Demand - 77Y9693 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45 Plug, 7 , Beige; Lan Category Amphenol Cables On Demand
77Y9693
Patch Cable, Rj45 Plug, 7 , Beige; Lan Category Amphenol Cables On Demand 77Y9693
PATCH CABLE, RJ45 PLUG, 7 , BEIGE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.13m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

PATCH CABLE, RJ45 PLUG, 7 , BEIGE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.13m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number MP-64RJ45UNNE-007 77Y9693
Product Name Amphenol MP-64RJ45UNNE-007 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Beige 7ft Cable Assemblies - Modular Cables Patch Cable, Rj45 Plug, 7 , Beige; Lan Category Amphenol Cables On Demand
Application LAN / Ethernet; Networking LAN / Ethernet
Product Type Patch Patch
Cable Type Cat 5; Cat 6; Twisted Pair Cat 6
Cable Length 7 ft (21.34 dm) 7 ft (21.34 dm) 6.99 ft (21.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Armored Test Cable, 40.0 GHz, 24.0″ - KBL-2FT-LOW+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details