Amphenol Cables on Demand Amphenol MP-64RJ45UNNE-004 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Beige 4ft MP-64RJ45UNNE-004

Description
Buy 4ft Amphenol MP-64RJ45UNNE-004 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Beige Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 4ft Amphenol MP-64RJ45UNNE-004 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Beige Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-64RJ45UNNE-004 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Beige 4ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-64RJ45UNNE-004 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Beige 4ft
Amphenol MP-64RJ45UNNE-004 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Beige 4ft
Buy 4ft Amphenol MP-64RJ45UNNE-004 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Beige Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 4ft Amphenol MP-64RJ45UNNE-004 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Beige Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - MP-64RJ45UNNE-004-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
MP-64RJ45UNNE-004-ND
Modular/Ethernet Cables (RJ45, RJ11) MP-64RJ45UNNE-004-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 4.00' (1.22m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 4.00' (1.22m) Unshielded

Buy Now Datasheet
Patch Cable, Rj45 Plug, 4 , Beige; Lan Category Amphenol Cables On Demand - 77Y9690 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45 Plug, 4 , Beige; Lan Category Amphenol Cables On Demand
77Y9690
Patch Cable, Rj45 Plug, 4 , Beige; Lan Category Amphenol Cables On Demand 77Y9690
PATCH CABLE, RJ45 PLUG, 4 , BEIGE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.22m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

PATCH CABLE, RJ45 PLUG, 4 , BEIGE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.22m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Modular Cables - MP-64RJ45UNNE-004 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
MP-64RJ45UNNE-004
Cable Assemblies - Modular Cables MP-64RJ45UNNE-004
CABLE MOD 8P8C PLUG TO PLUG 4'

CABLE MOD 8P8C PLUG TO PLUG 4'

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number MP-64RJ45UNNE-004-ND 77Y9690 MP-64RJ45UNNE-004
Product Name Amphenol MP-64RJ45UNNE-004 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Beige 4ft Modular/Ethernet Cables (RJ45, RJ11) Patch Cable, Rj45 Plug, 4 , Beige; Lan Category Amphenol Cables On Demand Cable Assemblies - Modular Cables
Application LAN / Ethernet; Networking LAN / Ethernet LAN / Ethernet
Product Type Patch Patch
Cable Type Cat 5; Cat 6; Twisted Pair Cat 6 Cat 6
Cable Length 4 ft (12.19 dm) 4 ft (12.19 dm) 4 ft (12.2 dm) 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products