Amphenol Cables on Demand Amphenol MP-64RJ4528GK-001 Slim Category-6 (Thin CAT6) UTP 28-AWG Network Patch Cable (550-MHz) with Snagless RJ45 Connectors - Black 1ft MP-64RJ4528GK-001

Description
Buy 1ft Amphenol MP-64RJ4528GK-001 Cables Direct from the Factory at Cables on Demand. Amphenol's NEW 28-AWG Slim Category-6 (Thin CAT6) Network Patch Cables (Color: Black) are designed with a dramatic reduction of cable diameter (over 33%), enabling IT professionals improved cable routing flexibility and enhanced airflow in today's high-density server rack environments. We’ve combined our class-leading, reduced-diameter (4.1mm OD), 100%-pure stranded copper conductor (4-pair), 28 AWG UTP Slim CAT6 Cable with a protective Black cable jacket and precision-matched CAT6-rated RJ-45 connectors with an integrated over-molded snagless strain relief boot for ultimate durability. Unlike many inferior competing Slim CAT-6 Patch Cords on the market, ours are fully qualified to meet and exceed the newly ratified TIA/EIA standards for 28-AWG CAT6 data cabling, which is an absolute pre-requisite for PoE (Power over Ethernet) compatibility over reduced-diameter (thin-line) CAT6 products.In order for standard CAT6 Cable (24-AWG UTP) to support the high-bandwidth (500-MHz minimum) throughput of 10-Gigabit Ethernet (10GBASE-T), cross-talk between pairs had to be mitigated by one of two methods – either shielding the individual twisted pairs, or using a physical pair separator (spline) within the cable. Failure to utilize one of these critical design parameters will yield a cable that is effectively no better than the inferior 100-MHz rated Category-5e standard. Our own R&D efforts revealed that nearly 90% of the “Slim CAT6” products being sold lack these critical design parameters altogether, misleading consumers into buying the inferior equivalent of a “Slim CAT5e” cable instead. All Amphenol-brand 28-AWG Slim CAT6 Cables use the requisite pair separator; providing true CAT6 performance that is verified via TIA/EIA Certified CAT6 qualification equipment prior to shipment from the factory. Enjoy your choice of 1ft, 3ft, 5ft, 7ft, 10ft and 14ft lengths. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 1ft Amphenol MP-64RJ4528GK-001 Cables Direct from the Factory at Cables on Demand. Amphenol's NEW 28-AWG Slim Category-6 (Thin CAT6) Network Patch Cables (Color: Black) are designed with a dramatic reduction of cable diameter (over 33%), enabling IT professionals improved cable routing flexibility and enhanced airflow in today's high-density server rack environments. We’ve combined our class-leading, reduced-diameter (4.1mm OD), 100%-pure stranded copper conductor (4-pair), 28 AWG UTP Slim CAT6 Cable with a protective Black cable jacket and precision-matched CAT6-rated RJ-45 connectors with an integrated over-molded snagless strain relief boot for ultimate durability. Unlike many inferior competing Slim CAT-6 Patch Cords on the market, ours are fully qualified to meet and exceed the newly ratified TIA/EIA standards for 28-AWG CAT6 data cabling, which is an absolute pre-requisite for PoE (Power over Ethernet) compatibility over reduced-diameter (thin-line) CAT6 products.In order for standard CAT6 Cable (24-AWG UTP) to support the high-bandwidth (500-MHz minimum) throughput of 10-Gigabit Ethernet (10GBASE-T), cross-talk between pairs had to be mitigated by one of two methods – either shielding the individual twisted pairs, or using a physical pair separator (spline) within the cable. Failure to utilize one of these critical design parameters will yield a cable that is effectively no better than the inferior 100-MHz rated Category-5e standard. Our own R&D efforts revealed that nearly 90% of the “Slim CAT6” products being sold lack these critical design parameters altogether, misleading consumers into buying the inferior equivalent of a “Slim CAT5e” cable instead. All Amphenol-brand 28-AWG Slim CAT6 Cables use the requisite pair separator; providing true CAT6 performance that is verified via TIA/EIA Certified CAT6 qualification equipment prior to shipment from the factory. Enjoy your choice of 1ft, 3ft, 5ft, 7ft, 10ft and 14ft lengths. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-64RJ4528GK-001 Slim Category-6 (Thin CAT6) UTP 28-AWG Network Patch Cable (550-MHz) with Snagless RJ45 Connectors - Black 1ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-64RJ4528GK-001 Slim Category-6 (Thin CAT6) UTP 28-AWG Network Patch Cable (550-MHz) with Snagless RJ45 Connectors - Black 1ft
Amphenol MP-64RJ4528GK-001 Slim Category-6 (Thin CAT6) UTP 28-AWG Network Patch Cable (550-MHz) with Snagless RJ45 Connectors - Black 1ft
Buy 1ft Amphenol MP-64RJ4528GK-001 Cables Direct from the Factory at Cables on Demand. Amphenol's NEW 28-AWG Slim Category-6 (Thin CAT6) Network Patch Cables (Color: Black) are designed with a dramatic reduction of cable diameter (over 33%), enabling IT professionals improved cable routing flexibility and enhanced airflow in today's high-density server rack environments. We’ve combined our class-leading, reduced-diameter (4.1mm OD), 100%-pure stranded copper conductor (4-pair), 28 AWG UTP Slim CAT6 Cable with a protective Black cable jacket and precision-matched CAT6-rated RJ-45 connectors with an integrated over-molded snagless strain relief boot for ultimate durability. Unlike many inferior competing Slim CAT-6 Patch Cords on the market, ours are fully qualified to meet and exceed the newly ratified TIA/EIA standards for 28-AWG CAT6 data cabling, which is an absolute pre-requisite for PoE (Power over Ethernet) compatibility over reduced-diameter (thin-line) CAT6 products.In order for standard CAT6 Cable (24-AWG UTP) to support the high-bandwidth (500-MHz minimum) throughput of 10-Gigabit Ethernet (10GBASE-T), cross-talk between pairs had to be mitigated by one of two methods – either shielding the individual twisted pairs, or using a physical pair separator (spline) within the cable. Failure to utilize one of these critical design parameters will yield a cable that is effectively no better than the inferior 100-MHz rated Category-5e standard. Our own R&D efforts revealed that nearly 90% of the “Slim CAT6” products being sold lack these critical design parameters altogether, misleading consumers into buying the inferior equivalent of a “Slim CAT5e” cable instead. All Amphenol-brand 28-AWG Slim CAT6 Cables use the requisite pair separator; providing true CAT6 performance that is verified via TIA/EIA Certified CAT6 qualification equipment prior to shipment from the factory. Enjoy your choice of 1ft, 3ft, 5ft, 7ft, 10ft and 14ft lengths. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 1ft Amphenol MP-64RJ4528GK-001 Cables Direct from the Factory at Cables on Demand. Amphenol's NEW 28-AWG Slim Category-6 (Thin CAT6) Network Patch Cables (Color: Black) are designed with a dramatic reduction of cable diameter (over 33%), enabling IT professionals improved cable routing flexibility and enhanced airflow in today's high-density server rack environments. We’ve combined our class-leading, reduced-diameter (4.1mm OD), 100%-pure stranded copper conductor (4-pair), 28 AWG UTP Slim CAT6 Cable with a protective Black cable jacket and precision-matched CAT6-rated RJ-45 connectors with an integrated over-molded snagless strain relief boot for ultimate durability. Unlike many inferior competing Slim CAT-6 Patch Cords on the market, ours are fully qualified to meet and exceed the newly ratified TIA/EIA standards for 28-AWG CAT6 data cabling, which is an absolute pre-requisite for PoE (Power over Ethernet) compatibility over reduced-diameter (thin-line) CAT6 products.In order for standard CAT6 Cable (24-AWG UTP) to support the high-bandwidth (500-MHz minimum) throughput of 10-Gigabit Ethernet (10GBASE-T), cross-talk between pairs had to be mitigated by one of two methods – either shielding the individual twisted pairs, or using a physical pair separator (spline) within the cable. Failure to utilize one of these critical design parameters will yield a cable that is effectively no better than the inferior 100-MHz rated Category-5e standard. Our own R&D efforts revealed that nearly 90% of the “Slim CAT6” products being sold lack these critical design parameters altogether, misleading consumers into buying the inferior equivalent of a “Slim CAT5e” cable instead. All Amphenol-brand 28-AWG Slim CAT6 Cables use the requisite pair separator; providing true CAT6 performance that is verified via TIA/EIA Certified CAT6 qualification equipment prior to shipment from the factory. Enjoy your choice of 1ft, 3ft, 5ft, 7ft, 10ft and 14ft lengths. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - 3272-MP-64RJ4528GK-001-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
3272-MP-64RJ4528GK-001-ND
Modular/Ethernet Cables (RJ45, RJ11) 3272-MP-64RJ4528GK-001-ND
Modular Cable Plug to Plug 8p8c (ARJ45, Ethernet, Split Pairs) 1.00' (304.8mm) Unshielded

Modular Cable Plug to Plug 8p8c (ARJ45, Ethernet, Split Pairs) 1.00' (304.8mm) Unshielded

Buy Now Datasheet
Enet Cable, Cat6, Rj45 Plug-Plug, 1Ft; Lan Category Amphenol Cables On Demand - 72AJ8243 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat6, Rj45 Plug-Plug, 1Ft; Lan Category Amphenol Cables On Demand
72AJ8243
Enet Cable, Cat6, Rj45 Plug-Plug, 1Ft; Lan Category Amphenol Cables On Demand 72AJ8243
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 1FT; LAN Category:Cat6; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

ENET CABLE, CAT6, RJ45 PLUG-PLUG, 1FT; LAN Category:Cat6; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-MP-64RJ4528GK-001-ND 72AJ8243
Product Name Amphenol MP-64RJ4528GK-001 Slim Category-6 (Thin CAT6) UTP 28-AWG Network Patch Cable (550-MHz) with Snagless RJ45 Connectors - Black 1ft Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Cat6, Rj45 Plug-Plug, 1Ft; Lan Category Amphenol Cables On Demand
Application LAN / Ethernet; Networking LAN / Ethernet LAN / Ethernet
Product Type Patch
Cable Type Cat 5; Cat 6; Twisted Pair Cat 6 Cat 6
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable, RG174/U - 4046 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.5000 to 5 ft (1.52 to 15.24 dm)
Connector Type BNC
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details