Amphenol Cables on Demand Utp Slim Cat6 28Awg Blue 15Ft Amphenol Cables On Demand MP-64RJ4528GB-015

Description
UTP SLIM CAT6 28AWG BLUE 15FT
Description
UTP SLIM CAT6 28AWG BLUE 15FT

Suppliers

Company
Product
Description
Supplier Links
Utp Slim Cat6 28Awg Blue 15Ft Amphenol Cables On Demand - 73AJ8635 - Newark, An Avnet Company
Chicago, IL, United States
Utp Slim Cat6 28Awg Blue 15Ft Amphenol Cables On Demand
73AJ8635
Utp Slim Cat6 28Awg Blue 15Ft Amphenol Cables On Demand 73AJ8635
UTP SLIM CAT6 28AWG BLUE 15FT

UTP SLIM CAT6 28AWG BLUE 15FT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73AJ8635
Product Name Utp Slim Cat6 28Awg Blue 15Ft Amphenol Cables On Demand
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W01-23-507 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-24292-FM-25 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details