Modular Cable Plug to Plug 8p4c (RJ45, Ethernet) 7.00' (2.13m) Unshielded
ENET CABLE, CAT5E, RJ45 PLUG-PLUG, 7FT; LAN Category:Cat5e; Cable Length - Metric:2.1m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 3272-MP-5XRJ45UNNR-007-ND | 72AJ8224 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Enet Cable, Cat5E, Rj45 Plug-Plug, 7Ft; Lan Category Amphenol Cables On Demand |
| Cable Type | Cat 5 | Cat 5 |
| Cable Shielding | No Shielding | |
| Cable Length | 7 ft (21.34 dm) | 6.89 ft (21 dm) |