Amphenol Cables on Demand Amphenol MP-5XRJ45UNNE-010 Category 5E 3/4/176900Base-T Crossover Cable, RJ45 / RJ45 10ft MP-5XRJ45UNNE-010

Description
Buy 10ft Amphenol MP-5XRJ45UNNE-010 Cables Direct from the Factory at Cables on Demand. Category 5 Enhanced high speed cabling provided by Amphenol is designed for high transmission speeds. It is more than adequate for today's performance demanding Ethernet and gigabit networks. For protection against EMI/RFI interference, Cross-over Patch Cables are constructed with high grade PVC. Data is protected from interference so that conductivity remains over time. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 10ft Amphenol MP-5XRJ45UNNE-010 Cables Direct from the Factory at Cables on Demand. Category 5 Enhanced high speed cabling provided by Amphenol is designed for high transmission speeds. It is more than adequate for today's performance demanding Ethernet and gigabit networks. For protection against EMI/RFI interference, Cross-over Patch Cables are constructed with high grade PVC. Data is protected from interference so that conductivity remains over time. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-5XRJ45UNNE-010 Category 5E 3/4/176900Base-T Crossover Cable, RJ45 / RJ45 10ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-5XRJ45UNNE-010 Category 5E 3/4/176900Base-T Crossover Cable, RJ45 / RJ45 10ft
Amphenol MP-5XRJ45UNNE-010 Category 5E 3/4/176900Base-T Crossover Cable, RJ45 / RJ45 10ft
Buy 10ft Amphenol MP-5XRJ45UNNE-010 Cables Direct from the Factory at Cables on Demand. Category 5 Enhanced high speed cabling provided by Amphenol is designed for high transmission speeds. It is more than adequate for today's performance demanding Ethernet and gigabit networks. For protection against EMI/RFI interference, Cross-over Patch Cables are constructed with high grade PVC. Data is protected from interference so that conductivity remains over time. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 10ft Amphenol MP-5XRJ45UNNE-010 Cables Direct from the Factory at Cables on Demand. Category 5 Enhanced high speed cabling provided by Amphenol is designed for high transmission speeds. It is more than adequate for today's performance demanding Ethernet and gigabit networks. For protection against EMI/RFI interference, Cross-over Patch Cables are constructed with high grade PVC. Data is protected from interference so that conductivity remains over time. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - 3272-MP-5XRJ45UNNE-010-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
3272-MP-5XRJ45UNNE-010-ND
Modular/Ethernet Cables (RJ45, RJ11) 3272-MP-5XRJ45UNNE-010-ND
Modular Cable Plug to Plug 8p4c (RJ45, Ethernet) 10.00' (3.05m) Unshielded

Modular Cable Plug to Plug 8p4c (RJ45, Ethernet) 10.00' (3.05m) Unshielded

Buy Now Datasheet
Enet Cable, Cat5E, Rj45 Plug-Plug, 10Ft; Lan Category Amphenol Cables On Demand - 72AJ8208 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat5E, Rj45 Plug-Plug, 10Ft; Lan Category Amphenol Cables On Demand
72AJ8208
Enet Cable, Cat5E, Rj45 Plug-Plug, 10Ft; Lan Category Amphenol Cables On Demand 72AJ8208
ENET CABLE, CAT5E, RJ45 PLUG-PLUG, 10FT; LAN Category:Cat5e; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

ENET CABLE, CAT5E, RJ45 PLUG-PLUG, 10FT; LAN Category:Cat5e; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-MP-5XRJ45UNNE-010-ND 72AJ8208
Product Name Amphenol MP-5XRJ45UNNE-010 Category 5E 3/4/176900Base-T Crossover Cable, RJ45 / RJ45 10ft Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Cat5E, Rj45 Plug-Plug, 10Ft; Lan Category Amphenol Cables On Demand
Application LAN / Ethernet; Networking LAN / Ethernet
Product Type Patch
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm) 9.84 ft (30 dm)
Connector Type DIN / Mini-DIN; Telco 50 Plug to Plug RJ-45; RJ45 Plug to RJ45 Plug
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details