Amphenol Cables on Demand Amphenol MP-5XRJ45UNNE-003 Category 5E 3/4/176900Base-T Crossover Cable, RJ45 / RJ45 3ft MP-5XRJ45UNNE-003

Description
Buy 3ft Amphenol MP-5XRJ45UNNE-003 Cables Direct from the Factory at Cables on Demand. Category 5 Enhanced high speed cabling provided by Amphenol is designed for high transmission speeds. It is more than adequate for today's performance demanding Ethernet and gigabit networks. For protection against EMI/RFI interference, Cross-over Patch Cables are constructed with high grade PVC. Data is protected from interference so that conductivity remains over time. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 3ft Amphenol MP-5XRJ45UNNE-003 Cables Direct from the Factory at Cables on Demand. Category 5 Enhanced high speed cabling provided by Amphenol is designed for high transmission speeds. It is more than adequate for today's performance demanding Ethernet and gigabit networks. For protection against EMI/RFI interference, Cross-over Patch Cables are constructed with high grade PVC. Data is protected from interference so that conductivity remains over time. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-5XRJ45UNNE-003 Category 5E 3/4/176900Base-T Crossover Cable, RJ45 / RJ45 3ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-5XRJ45UNNE-003 Category 5E 3/4/176900Base-T Crossover Cable, RJ45 / RJ45 3ft
Amphenol MP-5XRJ45UNNE-003 Category 5E 3/4/176900Base-T Crossover Cable, RJ45 / RJ45 3ft
Buy 3ft Amphenol MP-5XRJ45UNNE-003 Cables Direct from the Factory at Cables on Demand. Category 5 Enhanced high speed cabling provided by Amphenol is designed for high transmission speeds. It is more than adequate for today's performance demanding Ethernet and gigabit networks. For protection against EMI/RFI interference, Cross-over Patch Cables are constructed with high grade PVC. Data is protected from interference so that conductivity remains over time. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 3ft Amphenol MP-5XRJ45UNNE-003 Cables Direct from the Factory at Cables on Demand. Category 5 Enhanced high speed cabling provided by Amphenol is designed for high transmission speeds. It is more than adequate for today's performance demanding Ethernet and gigabit networks. For protection against EMI/RFI interference, Cross-over Patch Cables are constructed with high grade PVC. Data is protected from interference so that conductivity remains over time. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - 3272-MP-5XRJ45UNNE-003-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
3272-MP-5XRJ45UNNE-003-ND
Modular/Ethernet Cables (RJ45, RJ11) 3272-MP-5XRJ45UNNE-003-ND
Modular Cable Plug to Plug 8p4c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded

Modular Cable Plug to Plug 8p4c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded

Buy Now Datasheet
Enet Cable, Cat5E, Rj45 Plug-Plug, 3Ft; Lan Category Amphenol Cables On Demand - 72AJ8205 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat5E, Rj45 Plug-Plug, 3Ft; Lan Category Amphenol Cables On Demand
72AJ8205
Enet Cable, Cat5E, Rj45 Plug-Plug, 3Ft; Lan Category Amphenol Cables On Demand 72AJ8205
ENET CABLE, CAT5E, RJ45 PLUG-PLUG, 3FT; LAN Category:Cat5e; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

ENET CABLE, CAT5E, RJ45 PLUG-PLUG, 3FT; LAN Category:Cat5e; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-MP-5XRJ45UNNE-003-ND 72AJ8205
Product Name Amphenol MP-5XRJ45UNNE-003 Category 5E 3/4/176900Base-T Crossover Cable, RJ45 / RJ45 3ft Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Cat5E, Rj45 Plug-Plug, 3Ft; Lan Category Amphenol Cables On Demand
Application LAN / Ethernet; Networking LAN / Ethernet
Product Type Patch
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Connector Type DIN / Mini-DIN; Telco 50 Plug to Plug RJ-45; RJ45 Plug to RJ45 Plug
Unlock Full Specs
to access all available technical data

Similar Products