Amphenol Cables on Demand Amphenol MP-5XRJ45UNNB-015 Cat5E UTP Crossover Cable (3/4/176900BASE-T) with RJ45 Connectors - Blue 15ft MP-5XRJ45UNNB-015

Description
Buy 15ft Amphenol MP-5XRJ45UNNB-015 Cables Direct from the Factory at Cables on Demand. Genuine Amphenol brand Blue Category 5E crossover cables are fully compliant with 3/4/176900BASE-T Ethernet applications. Cat5e crossover cables are perfect for the hubless connection of two Ethernet devices (peer-to-peer), connection of two hubs that lack an uplink port, or connection of a cable modem to a hub that lacks an uplink port. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 15ft Amphenol MP-5XRJ45UNNB-015 Cables Direct from the Factory at Cables on Demand. Genuine Amphenol brand Blue Category 5E crossover cables are fully compliant with 3/4/176900BASE-T Ethernet applications. Cat5e crossover cables are perfect for the hubless connection of two Ethernet devices (peer-to-peer), connection of two hubs that lack an uplink port, or connection of a cable modem to a hub that lacks an uplink port. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-5XRJ45UNNB-015 Cat5E UTP Crossover Cable (3/4/176900BASE-T) with RJ45 Connectors - Blue 15ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-5XRJ45UNNB-015 Cat5E UTP Crossover Cable (3/4/176900BASE-T) with RJ45 Connectors - Blue 15ft
Amphenol MP-5XRJ45UNNB-015 Cat5E UTP Crossover Cable (3/4/176900BASE-T) with RJ45 Connectors - Blue 15ft
Buy 15ft Amphenol MP-5XRJ45UNNB-015 Cables Direct from the Factory at Cables on Demand. Genuine Amphenol brand Blue Category 5E crossover cables are fully compliant with 3/4/176900BASE-T Ethernet applications. Cat5e crossover cables are perfect for the hubless connection of two Ethernet devices (peer-to-peer), connection of two hubs that lack an uplink port, or connection of a cable modem to a hub that lacks an uplink port. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 15ft Amphenol MP-5XRJ45UNNB-015 Cables Direct from the Factory at Cables on Demand. Genuine Amphenol brand Blue Category 5E crossover cables are fully compliant with 3/4/176900BASE-T Ethernet applications. Cat5e crossover cables are perfect for the hubless connection of two Ethernet devices (peer-to-peer), connection of two hubs that lack an uplink port, or connection of a cable modem to a hub that lacks an uplink port. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - 3272-MP-5XRJ45UNNB-015-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
3272-MP-5XRJ45UNNB-015-ND
Modular/Ethernet Cables (RJ45, RJ11) 3272-MP-5XRJ45UNNB-015-ND
Modular Cable Plug to Plug 8p4c (RJ45, Ethernet) 15.00' (4.57m) Unshielded

Modular Cable Plug to Plug 8p4c (RJ45, Ethernet) 15.00' (4.57m) Unshielded

Buy Now Datasheet
Enet Cable, Cat5E, Rj45 Plug-Plug, 15Ft; Lan Category Amphenol Cables On Demand - 72AJ8203 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat5E, Rj45 Plug-Plug, 15Ft; Lan Category Amphenol Cables On Demand
72AJ8203
Enet Cable, Cat5E, Rj45 Plug-Plug, 15Ft; Lan Category Amphenol Cables On Demand 72AJ8203
ENET CABLE, CAT5E, RJ45 PLUG-PLUG, 15FT; LAN Category:Cat5e; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

ENET CABLE, CAT5E, RJ45 PLUG-PLUG, 15FT; LAN Category:Cat5e; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-MP-5XRJ45UNNB-015-ND 72AJ8203
Product Name Amphenol MP-5XRJ45UNNB-015 Cat5E UTP Crossover Cable (3/4/176900BASE-T) with RJ45 Connectors - Blue 15ft Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Cat5E, Rj45 Plug-Plug, 15Ft; Lan Category Amphenol Cables On Demand
Application LAN / Ethernet; Networking LAN / Ethernet
Product Type Patch
Cable Type Cat 5 Cat 5 Cat 5
Cable Length 15 ft (45.72 dm) 15 ft (45.72 dm) 15.09 ft (46 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-6362-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
ETHERNET/PROFINET cable - 756-1204/060-200 - WAGO
Specs
Application Networking
Product Type M12 plug - M12 plug
Cable Length 65.62 ft (200 dm)
View Details
2 suppliers